Candy logo

Candy CCTOS 502SH combi-fridge Freestanding 97 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31692
Info modified on:
27 May 2024, 14:39:05
Short summary description Candy CCTOS 502SH combi-fridge Freestanding 97 L Silver:

Candy CCTOS 502SH, 97 L, Freestanding, 41 dB, ST, 2 kg/24h, Silver

Long summary description Candy CCTOS 502SH combi-fridge Freestanding 97 L Silver:

Candy CCTOS 502SH. Appliance placement: Freestanding, Product colour: Silver, Door hinge: Right. Total net capacity: 97 L, Climate class: ST, Noise level: 41 dB. Fridge net capacity: 84 L, Fridge gross capacity: 85 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 13 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 163 kWh, Energy efficiency scale: A+++ to D, Energy usage: 0.448 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.