Candy logo

Candy CCTOS 502WH combi-fridge Freestanding 97 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93256
Info modified on:
27 May 2024, 15:41:48
Short summary description Candy CCTOS 502WH combi-fridge Freestanding 97 L White:

Candy CCTOS 502WH, 97 L, Freestanding, 40 dB, 2 kg/24h, White

Long summary description Candy CCTOS 502WH combi-fridge Freestanding 97 L White:

Candy CCTOS 502WH. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 97 L, Noise level: 40 dB, Cooling system: Static. Fridge net capacity: 84 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 13 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 171 kWh, Energy usage: 0.47 kWh/24h, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.