Candy logo

Candy CVG6B Black Built-in 59 cm Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88056
Info modified on:
26 May 2025, 09:05:38
Short summary description Candy CVG6B Black Built-in 59 cm Gas 4 zone(s):

Candy CVG6B, Black, Built-in, 59 cm, Gas, Tempered glass, 4 zone(s)

Long summary description Candy CVG6B Black Built-in 59 cm Gas 4 zone(s):

Candy CVG6B. Product colour: Black, Appliance placement: Built-in, Hob width size: 59 cm. Regular cooking zone: 175 W. Control type: Rotary, Control position: Top front. AC input voltage: 220 V. Width: 595 mm, Depth: 510 mm, Height: 95 mm

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.