Candy logo

Candy CIC642 Black Built-in 60 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21117
Info modified on:
09 Apr 2023, 22:18:32
Short summary description Candy CIC642 Black Built-in 60 cm Zone induction hob 4 zone(s):

Candy CIC642, Black, Built-in, 60 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Candy CIC642 Black Built-in 60 cm Zone induction hob 4 zone(s):

Candy CIC642. Product colour: Black, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Touch, Control position: Top front, Timer type: Digital. Connected load (electric): 7000 W, AC input voltage: 220 - 240 V. Width: 590 mm, Depth: 520 mm, Height: 60 mm. Package width: 690 mm, Package depth: 645 mm, Package height: 115 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.