Candy logo

Candy FPP 6071 X 55 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74400
Info modified on:
04 Apr 2019, 10:18:16
Short summary description Candy FPP 6071 X 55 L Stainless steel:

Candy FPP 6071 X, Electric, 55 L, Stainless steel, Digital, 2100 W, 595 mm

Long summary description Candy FPP 6071 X 55 L Stainless steel:

Candy FPP 6071 X. Oven type: Electric, Total oven(s) interior capacity: 55 L. Product colour: Stainless steel. Timer type: Digital. Power consumption (typical): 2100 W. Width: 595 mm, Depth: 530 mm, Height: 595 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.