Candy logo

Candy Brava CDIN 2D360PBR Fully built-in 13 place settings E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96205
Info modified on:
06 Mar 2025, 13:32:44
Short summary description Candy Brava CDIN 2D360PBR Fully built-in 13 place settings E:

Candy Brava CDIN 2D360PBR, Fully built-in, Full size (60 cm), Black, LED, 5 digits, Fixed

Long summary description Candy Brava CDIN 2D360PBR Fully built-in 13 place settings E:

Candy Brava CDIN 2D360PBR. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 47 dB. Apps supported: Candy simply-Fi. Energy efficiency class: E, Water consumption per cycle: 10.4 L, Energy consumption per 100 cycles: 93 kWh. Width: 598 mm, Depth: 550 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.