Candy logo

Candy CDSM 2DS62X Semi built-in 16 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56106
Info modified on:
27 May 2024, 14:36:58
Short summary description Candy CDSM 2DS62X Semi built-in 16 place settings:

Candy CDSM 2DS62X, Semi built-in, Full size (60 cm), Stainless steel, Buttons, Basket, Double movement

Long summary description Candy CDSM 2DS62X Semi built-in 16 place settings:

Candy CDSM 2DS62X. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 16 place settings, Noise level: 43 dB, Dishwashing programs: Eco, Quick. Feet adjustment: 8 cm. Water consumption per cycle: 12 L, Energy consumption per cycle: 0.95 kWh, Power consumption (off): 0.1 W. Width: 598 mm, Depth: 570 mm, Height: 898 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.