Candy logo

Candy CDI 2010P-02 Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82258
Info modified on:
27 May 2024, 12:30:16
Short summary description Candy CDI 2010P-02 Fully built-in 12 place settings:

Candy CDI 2010P-02, Fully built-in, Black, Buttons, LED, Basket, 12 place settings

Long summary description Candy CDI 2010P-02 Fully built-in 12 place settings:

Candy CDI 2010P-02. Appliance placement: Fully built-in, Control panel colour: Black, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 53 dB, Dishwashing programs: Eco. Water consumption per cycle: 11 L, Energy consumption per cycle: 1.01 kWh, Power consumption (off): 0.1 W. Width: 598 mm, Depth: 550 mm, Height: 820 mm. Package weight: 37.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.