Candy CDPM 77883, Freestanding, White, White, 16 place settings, 43 dB, 10 L
Candy CDPM 77883. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 16 place settings, Noise level: 43 dB. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.95 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 273 kWh, Annual water consumption: 2880 L