Candy logo

Candy CBWM 814D-S washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83915
Info modified on:
04 Mar 2025, 15:26:11
Short summary description Candy CBWM 814D-S washing machine Front-load 8 kg 1400 RPM White:

Candy CBWM 814D-S, Front-load, 8 kg, A, 77 dB, 1400 RPM, 196 kWh

Long summary description Candy CBWM 814D-S washing machine Front-load 8 kg 1400 RPM White:

Candy CBWM 814D-S. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 77 dB, Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 9850 L. Product colour: White. Width: 596 mm, Depth: 541 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.