Candy GrandÓ Vita GVS H8A2TCE-S/, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left
Candy GrandÓ Vita GVS H8A2TCE-S/. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Sport, Delicate/silk, Eco, Jeans/denim, Cotton, Synthetics. Delay start (max): 24 h, Apps supported: Candy simply-Fi. Energy efficiency class: A++, Annual energy consumption: 236 kWh, Energy efficiency scale: A+++ to D. Depth: 610 mm, Width: 596 mm, Height: 850 mm