Candy logo

Candy GrandÓ Vita GVS C9DG-80 tumble dryer Freestanding Front-load 9 kg B White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17297
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Candy GrandÓ Vita GVS C9DG-80 tumble dryer Freestanding Front-load 9 kg B White:

Candy GrandÓ Vita GVS C9DG-80, Freestanding, Front-load, Condensation, White, Glass window door, White

Long summary description Candy GrandÓ Vita GVS C9DG-80 tumble dryer Freestanding Front-load 9 kg B White:

Candy GrandÓ Vita GVS C9DG-80. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Condensation efficiency class: C, Cycle time: 176 min. Delay start (max): 24 h, Apps supported: Candy simply-Fi. Energy efficiency class: B, Energy consumption: 5.2 kWh, Annual energy consumption: 617 kWh. Depth: 585 mm, Width: 596 mm, Height: 850 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.