Candy logo

Candy GCC 590NB-S tumble dryer Freestanding Front-load 9 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51238
Info modified on:
17 Oct 2024, 14:58:13
Short summary description Candy GCC 590NB-S tumble dryer Freestanding Front-load 9 kg B White:

Candy GCC 590NB-S, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Left

Long summary description Candy GCC 590NB-S tumble dryer Freestanding Front-load 9 kg B White:

Candy GCC 590NB-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Drying programs: Wool, Cycle time: 168 min. Delay start (max): 9 h. Energy efficiency class: B, Energy consumption: 5.2 kWh, Annual energy consumption: 616.6 kWh. Depth: 610 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.