Candy logo

Candy RapidÓ RO16106DWMCE/1-S washing machine Front-load 10 kg 1600 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92210
Info modified on:
20 May 2025, 06:58:10
Short summary description Candy RapidÓ RO16106DWMCE/1-S washing machine Front-load 10 kg 1600 RPM White:

Candy RapidÓ RO16106DWMCE/1-S, Front-load, 10 kg, B, 80 dB, 1600 RPM, A

Long summary description Candy RapidÓ RO16106DWMCE/1-S washing machine Front-load 10 kg 1600 RPM White:

Candy RapidÓ RO16106DWMCE/1-S. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: B, Noise level (spin): 80 dB, Noise level (wash): 51 dB, Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 580 mm, Height: 850 mm. Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.