Candy logo

Candy Smart Pro CSOW4 4645T\2-S washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24756
Info modified on:
27 May 2024, 15:49:56
Short summary description Candy Smart Pro CSOW4 4645T\2-S washer dryer Freestanding Front-load White:

Candy Smart Pro CSOW4 4645T\2-S, Front-load, Freestanding, White, White, Anthracite, Rotary

Long summary description Candy Smart Pro CSOW4 4645T\2-S washer dryer Freestanding Front-load White:

Candy Smart Pro CSOW4 4645T\2-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy consumption washing & drying per cycle: 4.65 kWh, AC input voltage: 220 - 240 V, Power plug type: Type F (CEE 7/4). Depth: 450 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.