Candy logo

Candy Bianca BWM 1410PH7R/1-S washing machine Front-load 10 kg 1400 RPM Anthracite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60287
Info modified on:
27 May 2024, 14:34:39
Short summary description Candy Bianca BWM 1410PH7R/1-S washing machine Front-load 10 kg 1400 RPM Anthracite:

Candy Bianca BWM 1410PH7R/1-S, Front-load, 10 kg, A, 78 dB, 1400 RPM, 143 kWh

Long summary description Candy Bianca BWM 1410PH7R/1-S washing machine Front-load 10 kg 1400 RPM Anthracite:

Candy Bianca BWM 1410PH7R/1-S. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: A, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 143 kWh, Annual water consumption washing: 12100 L. Product colour: Anthracite. Width: 600 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.