Candy logo

Candy Smart CST 360L-S washing machine Top-load 6 kg 1000 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48056
Info modified on:
27 May 2024, 15:33:03
Short summary description Candy Smart CST 360L-S washing machine Top-load 6 kg 1000 RPM White:

Candy Smart CST 360L-S, Top-load, 6 kg, C, 75 dB, 1000 RPM, 153 kWh

Long summary description Candy Smart CST 360L-S washing machine Top-load 6 kg 1000 RPM White:

Candy Smart CST 360L-S. Loading type: Top-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8700 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.