Candy logo

Candy GrandÓ Vita GVS34 126TC3/2-S washing machine Front-load 6 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17614
Info modified on:
27 May 2024, 14:32:50
Short summary description Candy GrandÓ Vita GVS34 126TC3/2-S washing machine Front-load 6 kg 1200 RPM White:

Candy GrandÓ Vita GVS34 126TC3/2-S, Front-load, 6 kg, B, 77 dB, 1200 RPM, 153 kWh

Long summary description Candy GrandÓ Vita GVS34 126TC3/2-S washing machine Front-load 6 kg 1200 RPM White:

Candy GrandÓ Vita GVS34 126TC3/2-S. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8550 L. Product colour: White. Width: 600 mm, Depth: 340 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.