Candy logo

Candy GVSW 485TC-S washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57888
Info modified on:
14 Mar 2024, 17:39:11
Short summary description Candy GVSW 485TC-S washer dryer Freestanding Front-load White:

Candy GVSW 485TC-S, Front-load, Freestanding, White, Left, Rotary, Touch, Stainless steel

Long summary description Candy GVSW 485TC-S washer dryer Freestanding Front-load White:

Candy GVSW 485TC-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy consumption washing per cycle: 1.2 kWh, Energy consumption washing & drying per cycle: 5.44 kWh, AC input voltage: 220-240 V. Energy efficiency class (old): A. Depth: 540 mm, Width: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.