Candy logo

Candy GVSW4 465DWC/2-S washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45511
Info modified on:
07 Dec 2021, 09:11:58
Short summary description Candy GVSW4 465DWC/2-S washer dryer Freestanding Front-load White:

Candy GVSW4 465DWC/2-S, Front-load, Freestanding, White, Left, Rotary, Stainless steel

Long summary description Candy GVSW4 465DWC/2-S washer dryer Freestanding Front-load White:

Candy GVSW4 465DWC/2-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 180°. Water consumption washing & drying per cycle: 110 L, Energy consumption washing & drying per cycle: 4.85 kWh. Depth: 440 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.