Candy logo

Candy Smart CS 1472D3/1-S washing machine Front-load 7 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78610
Info modified on:
01 Nov 2024, 14:08:01
Short summary description Candy Smart CS 1472D3/1-S washing machine Front-load 7 kg 1400 RPM White:

Candy Smart CS 1472D3/1-S, Front-load, 7 kg, A, 79 dB, 1400 RPM, 175 kWh

Long summary description Candy Smart CS 1472D3/1-S washing machine Front-load 7 kg 1400 RPM White:

Candy Smart CS 1472D3/1-S. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.