EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Freestanding Front-load 7 kg 1200 RPM White
- - Built-in display LED
- - Baby care, Cotton, Hand/wool, Intensive/outdoor, Jeans/denim, Mix, Quick, Synthetics, White, Delicate/silk
- - Foam control system
- - Self-cleaning Delayed start timer Remaining time indication Child lock
- - Spin-drying class: B
- - 77 dB
More>>>
Short summary description Candy Smart CS 1272D3/1-01 washing machine Front-load 7 kg 1200 RPM White:
This short summary of the Candy Smart CS 1272D3/1-01 washing machine Front-load 7 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.
Candy Smart CS 1272D3/1-01, Front-load, 7 kg, B, 77 dB, 1200 RPM, 175 kWh
Long summary description Candy Smart CS 1272D3/1-01 washing machine Front-load 7 kg 1200 RPM White:
This is an auto-generated long summary of Candy Smart CS 1272D3/1-01 washing machine Front-load 7 kg 1200 RPM White based on the first three specs of the first five spec groups.
Candy Smart CS 1272D3/1-01. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm