Candy logo

Candy AQUA 08351D/2-S washing machine Front-load 3.5 kg 800 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112205
Info modified on:
27 May 2024, 13:01:14
Short summary description Candy AQUA 08351D/2-S washing machine Front-load 3.5 kg 800 RPM White:

Candy AQUA 08351D/2-S, Front-load, 3.5 kg, D, 76 dB, 800 RPM, 147 kWh

Long summary description Candy AQUA 08351D/2-S washing machine Front-load 3.5 kg 800 RPM White:

Candy AQUA 08351D/2-S. Loading type: Front-load. Rated capacity: 3.5 kg, Spin-drying class: D, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 800 RPM. Annual energy consumption washing: 147 kWh, Annual water consumption washing: 5800 L. Product colour: White. Width: 510 mm, Depth: 450 mm, Height: 690 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.