Candy logo

Candy Aquamatic AQUA 1142D1/2-S washing machine Front-load 4 kg 1100 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108419
Info modified on:
27 May 2024, 14:31:49
Short summary description Candy Aquamatic AQUA 1142D1/2-S washing machine Front-load 4 kg 1100 RPM White:

Candy Aquamatic AQUA 1142D1/2-S, Front-load, 4 kg, C, 80 dB, 1100 RPM, 141 kWh

Long summary description Candy Aquamatic AQUA 1142D1/2-S washing machine Front-load 4 kg 1100 RPM White:

Candy Aquamatic AQUA 1142D1/2-S. Loading type: Front-load. Rated capacity: 4 kg, Spin-drying class: C, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1100 RPM. Annual energy consumption washing: 141 kWh, Annual water consumption washing: 6400 L. Product colour: White. Width: 510 mm, Depth: 440 mm, Height: 695 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.