Candy logo

Candy GC 1472 D washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62794
Info modified on:
27 May 2024, 12:02:06
Short summary description Candy GC 1472 D washing machine Front-load 7 kg 1400 RPM White:

Candy GC 1472 D, Front-load, 7 kg, A, 79 dB, 1400 RPM, 175 kWh

Long summary description Candy GC 1472 D washing machine Front-load 7 kg 1400 RPM White:

Candy GC 1472 D. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A, Noise level (spin): 79 dB, Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.