CamPart Travel logo

CamPart Travel CU-0724 Camping cupboard Bordeaux

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79606
Info modified on:
01 Jul 2024, 14:52:16
Short summary description CamPart Travel CU-0724 Camping cupboard Bordeaux:

CamPart Travel CU-0724 Camping cupboard Bordeaux, 7.7 kg, 600 mm, 480 mm, 810 mm, 60 cm, 48 cm

Long summary description CamPart Travel CU-0724 Camping cupboard Bordeaux:

CamPart Travel CU-0724 Camping cupboard Bordeaux. Weight: 7.7 kg, Width: 600 mm, Depth: 480 mm. Country of origin: China, Products per master (outer) case: 2 pc(s), Master (outer) case gross weight: 15.4 kg. Package width: 640 mm, Package depth: 545 mm, Package height: 110 mm

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.