CamPart Travel logo

CamPart Travel BE-0645 Hammock Milan

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123139
Info modified on:
14 Mar 2024, 19:45:21
End of life date:
12 Jan 2021
Short summary description CamPart Travel BE-0645 Hammock Milan:

CamPart Travel BE-0645 Hammock Milan, Frame hammock, 150 kg, Polyester, Grey, Navy, Steel, 3.8 cm

Long summary description CamPart Travel BE-0645 Hammock Milan:

CamPart Travel BE-0645 Hammock Milan. Type: Frame hammock, Maximum weight capacity: 150 kg, Material: Polyester. Width: 880 mm, Depth: 2500 mm, Height: 980 mm

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.