C2G 65ft RapidRun, 19.8 m, 4096 x 2160 pixels, Black, 18 Gbit/s, Male/Male, 0 - 70 °C
C2G 65ft RapidRun. Cable length: 19.8 m, Maximum resolution: 4096 x 2160 pixels, Product colour: Black. Compliance certificates: RoHS, Certification: UL/CSA, OFNP, CE, FCC. Quantity per pack: 1 pc(s)