Byron logo

Byron DIC-22615 Wireless video doorphone

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20123
Info modified on:
29 Jun 2024, 11:42:25
End of life date:
25 Jun 2024
Short summary description Byron DIC-22615 Wireless video doorphone:

Byron DIC-22615 Wireless video doorphone, 17.8 cm (7"), 1280 x 720 pixels, CMOS, 25 fps, 90°, 90°

Long summary description Byron DIC-22615 Wireless video doorphone:

Byron DIC-22615 Wireless video doorphone. Display diagonal: 17.8 cm (7"). Maximum video resolution: 1280 x 720 pixels, Sensor type: CMOS, Maximum frame rate: 25 fps. Volume control: Touch. Product colour: Aluminium, White, International Protection (IP) code: IP20, IP44, Housing material: Aluminium. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.