Byron DB421E-F Wireless doorbell set, White, 80 dB, IP44, Plastic, Wireless, 433 MHz
Byron DB421E-F Wireless doorbell set. Product colour: White, Volume: 80 dB, International Protection (IP) code: IP44. Connectivity technology: Wireless, Frequency: 433 MHz, Maximum range: 50 m. Power source type: AC, Battery, Input voltage: 230 - 240 V, AC input frequency: 50 Hz. Number of batteries included: 1 pc(s)