Byron logo

Byron 10.015.95 761 Wired doorbell set 761

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79831
Info modified on:
01 Jul 2024, 14:14:34
Short summary description Byron 10.015.95 761 Wired doorbell set 761:

Byron 10.015.95 761 Wired doorbell set 761, White, Plastic, Wired, Battery, DC, 8 - 12 V, Blister

Long summary description Byron 10.015.95 761 Wired doorbell set 761:

Byron 10.015.95 761 Wired doorbell set 761. Product colour: White, Housing material: Plastic. Connectivity technology: Wired. Power source type: Battery, DC, Input voltage: 8 - 12 V. Package type: Blister

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.