Byron logo

Byron 771 Wired doorbell

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64678
Info modified on:
29 Jun 2024, 11:42:37
End of life date:
25 Jun 2024
Short summary description Byron 771 Wired doorbell:

Byron 771 Wired doorbell, White, 75 dB, Plastic, Wired, Battery, 9 V

Long summary description Byron 771 Wired doorbell:

Byron 771 Wired doorbell. Product colour: White, Volume: 75 dB, Housing material: Plastic. Connectivity technology: Wired. Power source type: Battery, Battery voltage: 9 V. Package type: Blister

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.