Byron logo

Byron 00.640.17 2204 Wired surface mounted bell push button 2204

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19565
Info modified on:
10 Aug 2024, 06:56:33
End of life date:
25 Jun 2024
Short summary description Byron 00.640.17 2204 Wired surface mounted bell push button 2204:

Byron 00.640.17 2204 Wired surface mounted bell push button 2204, Wired, Brass, Metal, Screws, China, DC

Long summary description Byron 00.640.17 2204 Wired surface mounted bell push button 2204:

Byron 00.640.17 2204 Wired surface mounted bell push button 2204. Connectivity technology: Wired, Product colour: Brass, Material: Metal. Power source type: DC, AC input voltage: 8 V, Rated current: 1 A. Width: 32 mm, Depth: 20 mm, Height: 74 mm. Package width: 80 mm, Package depth: 50 mm, Package height: 160 mm. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.