More>>>
Short summary description Busch-Jaeger 2CKA008300A0242 intercom system accessory Flush mount box:
This short summary of the Busch-Jaeger 2CKA008300A0242 intercom system accessory Flush mount box data-sheet is auto-generated and uses the product title and the first six key specs.
Busch-Jaeger 2CKA008300A0242, Flush mount box, Black, Busch-Jaeger, Busch-Welcome, IP44 RoHS CE, -25 - 55 °C
Long summary description Busch-Jaeger 2CKA008300A0242 intercom system accessory Flush mount box:
This is an auto-generated long summary of Busch-Jaeger 2CKA008300A0242 intercom system accessory Flush mount box based on the first three specs of the first five spec groups.
Busch-Jaeger 2CKA008300A0242. Product type: Flush mount box, Product colour: Black, Brand compatibility: Busch-Jaeger. Width: 108 mm, Depth: 40 mm, Height: 332 mm