More>>>
Short summary description Busch-Jaeger 2CKA006730A0090 wall transmitter 4 channels White:
This short summary of the Busch-Jaeger 2CKA006730A0090 wall transmitter 4 channels White data-sheet is auto-generated and uses the product title and the first six key specs.
Busch-Jaeger 2CKA006730A0090, Battery, CR2450, 64 mm, 64 mm, 18 mm, White
Long summary description Busch-Jaeger 2CKA006730A0090 wall transmitter 4 channels White:
This is an auto-generated long summary of Busch-Jaeger 2CKA006730A0090 wall transmitter 4 channels White based on the first three specs of the first five spec groups.
Busch-Jaeger 2CKA006730A0090. Power source type: Battery, Compatible battery sizes: CR2450. Width: 64 mm, Height: 64 mm, Depth: 18 mm. Product colour: White