More>>>
Short summary description Busch-Jaeger 2CKA006310A0151 intercom system accessory:
This short summary of the Busch-Jaeger 2CKA006310A0151 intercom system accessory data-sheet is auto-generated and uses the product title and the first six key specs.
Busch-Jaeger 2CKA006310A0151, White, Busch-Jaeger, 6346/10-101, 6346/11-101, 6346/12-101, RoHS, 106.6 mm, 15.5 mm
Long summary description Busch-Jaeger 2CKA006310A0151 intercom system accessory:
This is an auto-generated long summary of Busch-Jaeger 2CKA006310A0151 intercom system accessory based on the first three specs of the first five spec groups.
Busch-Jaeger 2CKA006310A0151. Product colour: White, Brand compatibility: Busch-Jaeger, Compatibility: 6346/10-101, 6346/11-101, 6346/12-101. Width: 106.6 mm, Depth: 15.5 mm, Height: 12.5 mm