Buffalo WZR-HP-AG300H, Wi-Fi 4 (802.11n), Ethernet LAN, Black
Buffalo WZR-HP-AG300H. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2, WPA2-PSK, WPS. Product colour: Black. Power consumption (typical): 14 W