Buffalo logo

Buffalo WXR-2533DHP2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67160
Info modified on:
14 Mar 2024, 18:58:46
Short summary description Buffalo WXR-2533DHP2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Buffalo WXR-2533DHP2, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description Buffalo WXR-2533DHP2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Buffalo WXR-2533DHP2. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1733 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA2, WPA2-AES, WPA2-PSK. Product type: Tabletop router, Product colour: Black. Antenna design: External

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.