Buffalo logo

Buffalo TeraStation WS5400 Storage server Rack (1U) Intel Atom® D2700 4 GB DDR3 8 TB HDD Windows Storage Server 2012 Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70156
Info modified on:
19 Jul 2024, 20:05:16
Short summary description Buffalo TeraStation WS5400 Storage server Rack (1U) Intel Atom® D2700 4 GB DDR3 8 TB HDD Windows Storage Server 2012 Black, Grey:

Buffalo TeraStation WS5400, Storage server, Rack (1U), Intel Atom®, D2700, 4 GB, DDR3

Long summary description Buffalo TeraStation WS5400 Storage server Rack (1U) Intel Atom® D2700 4 GB DDR3 8 TB HDD Windows Storage Server 2012 Black, Grey:

Buffalo TeraStation WS5400. Type: Storage server. Chassis type: Rack (1U). Processor family: Intel Atom®, Processor model: D2700, Processor frequency: 2.13 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: Windows Storage Server 2012

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.