location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo 6.5 dBi High Gain Omni Antenna network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6.5 dBi High Gain Omni Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLE-HG-NDR
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 12:11:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo 6.5 dBi High Gain Omni Antenna network antenna :
The long product name of Buffalo 6.5 dBi High Gain Omni Antenna network antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.5 dBi High Gain Omni Antenna
More>>>
Buffalo 6.5 dBi High Gain Omni Antenna network antenna:
The official description of Buffalo 6.5 dBi High Gain Omni Antenna network antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 6.5 dBi High Gain Omni Antenna WLE-HG-NDR supports 2.4 GHz 802.11g/b wireless devices to increase signal strength up to 2 times and boost wireless performance. MC to RP-TNC connector adapter is included for use with other manufacturers’ wireless devices. The 5 ft. cable offers the option for desktop placement or wall mounting. Slick design, easy installation offers a perfect high gain antenna solution for any wireless network.

-6.5 dBi High Gain Omni Directional Antenna.
-Compatible with 2.4 GHz 802.11g/b wireless.
-Supports MC and RP-TNC interfaces, connector included.
-Adjustable antenna angle .
-Wall or desk mount.
-Easy to install, no software required.
-5 ft. cable included for flexible placement.

Short summary description Buffalo 6.5 dBi High Gain Omni Antenna network antenna:
This short summary of the Buffalo 6.5 dBi High Gain Omni Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo 6.5 dBi High Gain Omni Antenna, 6.5 dBi, 2.4 GHz, 1.5 m

Long summary description Buffalo 6.5 dBi High Gain Omni Antenna network antenna:
This is an auto-generated long summary of Buffalo 6.5 dBi High Gain Omni Antenna network antenna based on the first three specs of the first five spec groups.

Buffalo 6.5 dBi High Gain Omni Antenna. Antenna gain level (max): 6.5 dBi, Frequency band: 2.4 GHz. Cable length: 1.5 m

Performance
Frequency band *
2.4 GHz
Antenna gain level (max) *
6.5 dBi
Features
Cable length
1.5 m
Brand Image Product code Product Stock Price from
Buffalo 5.4 dBi Compact Yagi Antenna network antenna Buffalo 5.4 dBi Compact Yagi Antenna network antenna
(show image)
WLE-MYG-EU 5.4 dBi Compact Yagi Antenna
Buffalo 4 dBi Detachable High Gain Omni Antenna network antenna Buffalo 4 dBi Detachable High Gain Omni Antenna network antenna
(show image)
WLE-AT-NDRHW-EU 4 dBi Detachable High Gain Omni Antenna