Buffalo WHR-G125, White
Buffalo WHR-G125. Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: 64-bit WEP, 128-bit WEP, WPA2-AES, WPA2-PSK, WPA2-TKIP. Product colour: White. Weight: 204 g. Compatible operating systems: Windows Vista, XP, 2000, Me, Dimensions (WxDxH): 152 x 155 x 28 mm, Power requirements: AC100-240V, 50/60 Hz