Buffalo logo

Buffalo Wireless-N 300Mbps wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99347
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Buffalo Wireless-N 300Mbps wireless router Fast Ethernet Black:

Buffalo Wireless-N 300Mbps, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Buffalo Wireless-N 300Mbps wireless router Fast Ethernet Black:

Buffalo Wireless-N 300Mbps. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2. Media access protocol: CSMA/CA. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.