Buffalo logo

Buffalo Wireless-N Nfiniti Broadband Router & USB Adapter Starter Kit wireless router Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34318
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Buffalo Wireless-N Nfiniti Broadband Router & USB Adapter Starter Kit wireless router Black:

Buffalo Wireless-N Nfiniti Broadband Router & USB Adapter Starter Kit, Ethernet LAN, Black

Long summary description Buffalo Wireless-N Nfiniti Broadband Router & USB Adapter Starter Kit wireless router Black:

Buffalo Wireless-N Nfiniti Broadband Router & USB Adapter Starter Kit. WLAN data transfer rate (max): 300 Mbit/s, Channels quantity: 13 channels, Modulation: DSSS, OFDM. Security algorithms: WPA2. Media access protocol: CSMA/CD. Product colour: Black. Power consumption (typical): 6 W

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.