Buffalo logo

Buffalo N300 DD-WRT wireless router Fast Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75391
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Buffalo N300 DD-WRT wireless router Fast Ethernet:

Buffalo N300 DD-WRT, Wi-Fi 4 (802.11n), Ethernet LAN

Long summary description Buffalo N300 DD-WRT wireless router Fast Ethernet:

Buffalo N300 DD-WRT. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP. Cables included: LAN (RJ-45), Bundled software: DD-WRT. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10.2 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.