Buffalo logo

Buffalo WAPS-1266 wireless access point 1267 Mbit/s White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38091
Info modified on:
14 Mar 2024, 18:49:38
Short summary description Buffalo WAPS-1266 wireless access point 1267 Mbit/s White:

Buffalo WAPS-1266, 2.4 GHz, 5 GHz, 1267 Mbit/s, WEP, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description Buffalo WAPS-1266 wireless access point 1267 Mbit/s White:

Buffalo WAPS-1266. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1267 Mbit/s. Security algorithms: WEP, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: White. Power consumption (max): 9.6 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.