Buffalo logo

Buffalo WAPM-1266R wireless access point 866 Mbit/s White Power over Ethernet (PoE)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74192
Info modified on:
08 Oct 2024, 14:00:57
Short summary description Buffalo WAPM-1266R wireless access point 866 Mbit/s White Power over Ethernet (PoE):

Buffalo WAPM-1266R, 2.4 GHz, 5 GHz, 866 Mbit/s, 64-bit WEP, 128-bit WEP, 802.1x RADIUS, PEAP, SSL/TLS, TTLS, WPA, WPA-AES, WPA-EAP, WPA-TKIP,..., 10,100,1000 Mbit/s

Long summary description Buffalo WAPM-1266R wireless access point 866 Mbit/s White Power over Ethernet (PoE):

Buffalo WAPM-1266R. 2.4 GHz, 5 GHz, Maximum data transfer rate: 866 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, PEAP, SSL/TLS, TTLS, WPA, WPA-AES, WPA-EAP, WPA-TKIP,.... Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White. Power consumption (max): 18 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.