Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation TSRH80TGLR5 Wi-Fi Rack (2U)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation TSRH80TGLR5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSRH80TGLR5
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3101
This statistic is based on the 87181 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85169 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo TeraStation TSRH80TGLR5 Wi-Fi Rack (2U) :
The short editorial description of Buffalo TeraStation TSRH80TGLR5 Wi-Fi Rack (2U)

TeraStation Pro II Rackmount 8TB
More>>>
Buffalo TeraStation TSRH80TGLR5 Wi-Fi Rack (2U):
The official marketing text of Buffalo TeraStation TSRH80TGLR5 Wi-Fi Rack (2U) as supplied by the manufacturer

The ideal choice for small to medium size businesses looking to implement a RAID based Network Attached Storage (NAS) solution. Reliability and performance are the key design criteria for the TeraStation Pro II, thanks to a clear LCD status display and an intuitive Web interface which means the units are simple to install and easy to manage.

Short summary description Buffalo TeraStation TSRH80TGLR5 Wi-Fi Rack (2U):
This short summary of the Buffalo TeraStation TSRH80TGLR5 Wi-Fi Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation TSRH80TGLR5, 8 TB, Serial ATA, 2000 GB, 7200 RPM, IEEE802.3ab, IEEE802.3u, IEEE802.3, 1000 Mbit/s

Long summary description Buffalo TeraStation TSRH80TGLR5 Wi-Fi Rack (2U):
This is an auto-generated long summary of Buffalo TeraStation TSRH80TGLR5 Wi-Fi Rack (2U) based on the first three specs of the first five spec groups.

Buffalo TeraStation TSRH80TGLR5. Total installed storage capacity: 8 TB, Storage drive interface: Serial ATA, Storage drive capacity: 2000 GB. Compliance industry standards: IEEE802.3ab, IEEE802.3u, IEEE802.3, Maximum data transfer rate: 1000 Mbit/s. Chassis type: Rack (2U), Display type: LCD. Weight: 9.1 kg. Dimensions (WxDxH): 480 x 85 x 420 mm, Power requirements: 220 - 240V 50/60Hz, Compatible operating systems: Win Server 2000 +, XP, Vista

Storage
Total installed storage capacity *
8 TB
Number of storage drives installed *
Amount of storage drives built into the device.
4
Number of storage drives supported *
How many storage drives can be fit into the product at once.
4
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Storage drive capacity *
The amount of data that can be stored on the storage drive.
2000 GB
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1,5,10
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE802.3ab, IEEE802.3u, IEEE802.3
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (2U)
Display type
Type of display (screen) e.g. LCD.
LCD
Performance
Web-based management
Using a website/web application to manage something.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.1 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
480 x 85 x 420 mm
Power requirements
220 - 240V 50/60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Win Server 2000 +, XP, Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:36:01
Uk has collected 5 expert reviews for Buffalo TeraStation TSRH80TGLR5 Wi-Fi Rack (2U) and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:36:01
Nl heeft 5 proffesionele recensies verzameld voor Buffalo TeraStation TSRH80TGLR5 Wi-Fi Rack (2U). Het gemiddelde van deze proffesionele recensies is 67 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:36:01
Fr a recueilli 5 avis d’experts pour Buffalo TeraStation TSRH80TGLR5 Wifi Rack (2 U) et la note moyenne est de 67 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:36:01
De hat 5 Expertenmeinungen über Buffalo TeraStation TSRH80TGLR5 WLAN Rack (2U) eingeholt. Das duchschnittliche Epertenrating ist 67 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:36:01
Testseek ha raccolto 5 recensioni da parte di esperti per Buffalo TeraStation TSRH80TGLR5 Wi-Fi Armadio (2U) e la valutazione media da parte degli esperti è di 67 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:36:01
Es ha coleccionado 5 opiniones de expertos para Buffalo TeraStation TSRH80TGLR5 Wifi Bastidor (2U) y la calificación media es 67 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:36:01
Dk har samlet 5 ekspertanmeldelser for Buffalo TeraStation TSRH80TGLR5 Wi-Fi Stativ (2U) og den gennemsnitlige ekspertbedømmelse er 67 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:36:01
Se har samlat in 5 experttester för Buffalo TeraStation TSRH80TGLR5 Wi-Fi Rack (2U) och det genomsnittliga betyget är 67 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
67%
Source Review comments Score
zdnet.co.uk
Updated:
2011-07-30 16:36:01
Although it covers all the NAS bases and is very affordable, its hard to see the TeraStation Pro II Rackmount having much of an impact on the business market.
Good Low cost, USB storage expansion, Integrated backup software, Quiet...
Bad No hotswapping or hot sparing, Single network interface...
Bottom line Although it covers all the NAS bases and is very affordable, its hard to see the TeraStation Pro II Rackmount having much of an impact on the business market...
65%
alphr.com
Updated:
2011-07-30 16:36:01
Netgear started a trend last year with its ReadyNAS appliances, and Buffalo now steps in line with its latest TeraStation Pro II. This NAS appliance sports the same features as its popular desktop boxes but in a rack chassis. The Rackmount doesn't look...
Bottom line The TeraStation goes rack-mountable and delivers good value and performance, but it's not without its flaws...
67%
Zdnet.com.au
Updated:
2011-11-07 03:13:14
Best known for its desktop NAS appliances, Buffalo Technology also sells a rack-mount version of its popular TeraStation Pro II product, available in a range of fixed-capacity configurations. We were sent the remarkably affordable 1TB model; 2TB and 4T...
Good Low cost USB storage expansion Integrated backup software Quiet...
Bad No hotswapping or hot sparing Single network interface...
Bottom line While the TeraStation Pro covers all the NAS bases, lack of hot-swap and poor construction quality could put some customers off.
65%
trustedreviews.com
Updated:
2011-07-30 16:36:00
In an effort to appeal to a wider market we're now seeing a number of desktop storage vendors packaging their main products in rack mount chassis. Netgear got the ball rolling last year with its excellent ReadyNAS 1100 , Thecus dived in a little later wit...
70%
techworld.com
Updated:
2011-07-30 16:36:01
The world is awash with entry-level network-attached storage (NAS) devices, some of which on a bad day can look rather like a cheap PC gone wrong. But is the new fashion of shoehorning the low-cost box-of-drives concept into a rack-mounted server not t...
Bottom line Go beyond the usual obsession with storage and think what a SAN basic would would be like to set up, manage and use every day. It's one place to put everything but it's also one place for problems to occur...
0%
Show all
Customer service details