Buffalo logo

Buffalo TeraStation TS3410DN NAS Desktop Annapurna Labs AL212 1 GB DDR3 8 TB HDD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23248
Info modified on:
14 Mar 2024, 19:22:33
Short summary description Buffalo TeraStation TS3410DN NAS Desktop Annapurna Labs AL212 1 GB DDR3 8 TB HDD Black:

Buffalo TeraStation TS3410DN, NAS, Desktop, Annapurna Labs, AL212, 1 GB, DDR3

Long summary description Buffalo TeraStation TS3410DN NAS Desktop Annapurna Labs AL212 1 GB DDR3 8 TB HDD Black:

Buffalo TeraStation TS3410DN. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Annapurna Labs, Processor model: AL212, Processor frequency: 1.4 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.