Buffalo logo

Buffalo TeraStation 3400 12TB Storage server Mini Tower Marvell MV78230 1 GB DDR3 HDD Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111539
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo TeraStation 3400 12TB Storage server Mini Tower Marvell MV78230 1 GB DDR3 HDD Black:

Buffalo TeraStation 3400 12TB, Storage server, Mini Tower, Marvell, MV78230, 1 GB, DDR3

Long summary description Buffalo TeraStation 3400 12TB Storage server Mini Tower Marvell MV78230 1 GB DDR3 HDD Black:

Buffalo TeraStation 3400 12TB. Type: Storage server. Chassis type: Mini Tower. Device class: Small & Medium Business. Processor family: Marvell, Processor model: MV78230, Processor frequency: 1.33 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.