Buffalo logo

Buffalo TeraStation ES 4TB NAS Desktop Marvell 0.25 GB DDR2 HDD Linux Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52000
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo TeraStation ES 4TB NAS Desktop Marvell 0.25 GB DDR2 HDD Linux Black:

Buffalo TeraStation ES 4TB, NAS, Desktop, Marvell, 0.25 GB, DDR2, 4 TB

Long summary description Buffalo TeraStation ES 4TB NAS Desktop Marvell 0.25 GB DDR2 HDD Linux Black:

Buffalo TeraStation ES 4TB. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor frequency: 1.2 GHz. Internal memory: 0.25 GB, Internal memory type: DDR2. Total installed storage capacity: 4 TB, Installed storage drive type: HDD. Operating system installed: Linux

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.